TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-964575-5

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 5 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 5 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-964575-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-964575-5
Connector Hardware, Mounts, Locks & Retainers 1-964575-5
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 5 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6.6 GF25

Configuration Features


  • Number of Positions : 5

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 4000

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 1-964575-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1-964575-5-ND
Rectangular Connector Accessories 1-964575-5-ND
Connector PCB Frame For DuoPlug Mark II PCB Connectors

Connector PCB Frame For DuoPlug Mark II PCB Connectors

Buy Now Datasheet
Pcb Rahmen 5P Amp - Te Connectivity - 17R2445 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Rahmen 5P Amp - Te Connectivity
17R2445
Pcb Rahmen 5P Amp - Te Connectivity 17R2445
PCB RAHMEN 5P

PCB RAHMEN 5P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-964575-5 1-964575-5-ND 17R2445
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Pcb Rahmen 5P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103946-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Contacts - A100442CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details