TE Connectivity Automotive Headers 1-967280-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 42 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 1.6 MM , 3 MM  [.062 INCH , .118 INCH ] Dimensions Connector Length : 73.2 MM  [2.88 INCH ] Connector Width : 37.1 MM  [1.46 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 42 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 1.6 MM , 3 MM  [.062 INCH , .118 INCH ] Dimensions Connector Length : 73.2 MM  [2.88 INCH ] Connector Width : 37.1 MM  [1.46 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-967280-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-967280-1
Automotive Headers 1-967280-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 42 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 1.6 MM , 3 MM  [.062 INCH , .118 INCH ] Dimensions Connector Length : 73.2 MM  [2.88 INCH ] Connector Width : 37.1 MM  [1.46 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 42
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 42
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ]
  • Mating Tab Width : 1.6 MM , 3 MM  [.062 INCH , .118 INCH ]

Dimensions


  • Connector Length : 73.2 MM  [2.88 INCH ]
  • Connector Width : 37.1 MM  [1.46 INCH ]
  • Profile Height from PCB : 32.5 MM  [1.27 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
Rectangular Connectors - 1-967280-1 - 847566-1-967280-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-967280-1
847566-1-967280-1
Rectangular Connectors - 1-967280-1 847566-1-967280-1
Manufacturer: TE Connectivity Win Source Part Number: 847566-1-967280-1 Series: Junior Power Timer Features: Connector Header position Package: Tray Family Name: 967280 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 19672801, -1-967280-1-CSI, 1-967280-1-ND, A107215, -1-967280-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 847566-1-967280-1
Series: Junior Power Timer
Features: Connector Header position
Package: Tray
Family Name: 967280
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 19672801, -1-967280-1-CSI, 1-967280-1-ND, A107215, -1-967280-1-LSI

Buy Now Datasheet
Automotive Connectors - 9097268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9097268
Automotive Connectors 9097268
TE Connectivity 1-967280-1

TE Connectivity 1-967280-1

Supplier's Site
Automotive Connectors - 1621727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1621727
Automotive Connectors 1621727
TE Connectivity 1-967280-1

TE Connectivity 1-967280-1

Supplier's Site
Singapore, Singapore
Electronic Connector
316-1-967280-1
Electronic Connector 316-1-967280-1
42 Pos 5mm RA Solder Header, Wire-to-Board, Tin Plated Product overview: 1-967280-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-967280-1 can be used for catalog matching and distributor lookup.

42 Pos 5mm RA Solder Header, Wire-to-Board, Tin Plated Product overview: 1-967280-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-967280-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A107215-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A107215-ND
Headers, Male Pins A107215-ND
"Connector Header Through Hole, Right Angle 42 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 42 position 0.197"" (5.00mm)"

Buy Now Datasheet
Conn, Header, 42Pos, 3Row, 5Mm; Connector Systems Amp - Te Connectivity - 52R3917 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 42Pos, 3Row, 5Mm; Connector Systems Amp - Te Connectivity
52R3917
Conn, Header, 42Pos, 3Row, 5Mm; Connector Systems Amp - Te Connectivity 52R3917
CONN, HEADER, 42POS, 3ROW, 5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

CONN, HEADER, 42POS, 3ROW, 5MM; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-967280-1 847566-1-967280-1 9097268 316-1-967280-1 A107215-ND 52R3917
Product Name Automotive Headers Rectangular Connectors - 1-967280-1 Automotive Connectors Electronic Connector Headers, Male Pins Conn, Header, 42Pos, 3Row, 5Mm; Connector Systems Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Automotive Connector Header Connector; Plug Wire to Board Connector
Unlock Full Specs
to access all available technical data