TE Connectivity 1-965426-1
Connectors
"6 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"
Conn Housing RCP 6 POS 5mm Crimp ST Panel Mount
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7313022P | 1-965426-1 | A126648-ND | 792-1-965426-1 |
| Product Name | Automotive Connectors | Rectangular Connector Housings | Conn Housing RCP 6 POS 5mm Crimp ST Panel Mount | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty |