Weidmuller Modular/Ethernet Connector Adapters 1963490000

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a Shielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - 281-3481-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
281-3481-ND
Modular/Ethernet Connector Adapters 281-3481-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a Shielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a Shielded

Buy Now Datasheet
Ethernet Couplers - 7417348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Couplers
7417348
Ethernet Couplers 7417348
Weidmüller 1963490000 RJ Coupler

Weidmüller 1963490000 RJ Coupler

Supplier's Site
Bulkhead Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A Weidmuller - 05P5192 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A Weidmuller
05P5192
Bulkhead Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A Weidmuller 05P5192
BULKHEAD ADAPTER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-3481-ND 7417348 05P5192
Product Name Modular/Ethernet Connector Adapters Ethernet Couplers Bulkhead Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A Weidmuller
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CAB.M03.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 17.0 amps
View Details
Coaxial Adapters - NA7L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Electrical plug base - MHAP-PI-1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details