Body Features Connector & Keying Code : A1 Primary Product Color : Black
Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 1 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM [.024 INCH , .031 INCH ] Mating Tab Width : 1.6 MM , 3 MM [.118 INCH , .063 INCH ]
Dimensions Connector Length : 92 MM [3.622 INCH ] Profile Height from PCB : 32.5 MM [1.28 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power Shielded : No
Other Interface Number : 967281
Packaging Features Packaging Method : Tray Packaging Quantity : 100
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Body Features
- Connector & Keying Code : A1
- Primary Product Color : Black
Configuration Features
- Number of Positions : 42
- Number of Rows : 3
- Number of Sections : 1
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Tab
- Mating Tab Thickness : .8 MM , .6 MM [.024 INCH , .031 INCH ]
- Mating Tab Width : 1.6 MM , 3 MM [.118 INCH , .063 INCH ]
Dimensions
- Connector Length : 92 MM [3.622 INCH ]
- Profile Height from PCB : 32.5 MM [1.28 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
Housing Features
- Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : With
- PCB Mount Retention : Without
- PCB Mount Retention Type : Solder Tail
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power
- Shielded : No
Other
- Interface Number : 967281
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 100
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : Yes
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder