TE Connectivity Quick Connects, Quick Disconnect Connectors 1969529-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Quick Connects, Quick Disconnect Connectors - A119224-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A119224-ND
Quick Connects, Quick Disconnect Connectors A119224-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 6.35Mm, 18-14Awg, White; Product Range Amp - Te Connectivity - 98X0847 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18-14Awg, White; Product Range Amp - Te Connectivity
98X0847
Female Disconnect, 6.35Mm, 18-14Awg, White; Product Range Amp - Te Connectivity 98X0847
FEMALE DISCONNECT, 6.35MM, 18-14AWG, WHITE; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18-14AWG, WHITE; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1969529-1 A119224-ND 98X0847
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 18-14Awg, White; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1202-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2439-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers