TE Connectivity Rectangular Connectors - 1-967644-1 1-967644-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 849587-1-967644-1 Series: Micro Quadlok Features: Rectangular Connectors - Housings Package: Bulk Family Name: 967644 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks HTSUS: 8536.69.8000 Other Part Number: A122080, -1-967644-1-CSI, 1-967644-1-ND, -1-967644-1-LSI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 849587-1-967644-1 Series: Micro Quadlok Features: Rectangular Connectors - Housings Package: Bulk Family Name: 967644 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks HTSUS: 8536.69.8000 Other Part Number: A122080, -1-967644-1-CSI, 1-967644-1-ND, -1-967644-1-LSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1-967644-1 - 849587-1-967644-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-967644-1
849587-1-967644-1
Rectangular Connectors - 1-967644-1 849587-1-967644-1
Manufacturer: TE Connectivity Win Source Part Number: 849587-1-967644-1 Series: Micro Quadlok Features: Rectangular Connectors - Housings Package: Bulk Family Name: 967644 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks HTSUS: 8536.69.8000 Other Part Number: A122080, -1-967644-1-CSI, 1-967644-1-ND, -1-967644-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 849587-1-967644-1
Series: Micro Quadlok
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 967644
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
HTSUS: 8536.69.8000
Other Part Number: A122080, -1-967644-1-CSI, 1-967644-1-ND, -1-967644-1-LSI

Buy Now Datasheet
Automotive Connectors - 6801468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6801468
Automotive Connectors 6801468
TE Connectivity 1-967644-1

TE Connectivity 1-967644-1

Supplier's Site
Automotive Connectors - 6801468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6801468P
Automotive Connectors 6801468P
TE Connectivity 1-967644-1

TE Connectivity 1-967644-1

Supplier's Site
Automotive Connectors - 1639944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1639944
Automotive Connectors 1639944
TE Connectivity 1-967644-1

TE Connectivity 1-967644-1

Supplier's Site
Singapore, Singapore
Electronic Connector
340-1-967644-1
Electronic Connector 340-1-967644-1
2-Pos PBT Signal Rectangular Connector, Female Socket, Crimp, Black Product overview: 1-967644-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-967644-1 can be used for catalog matching and distributor lookup.

2-Pos PBT Signal Rectangular Connector, Female Socket, Crimp, Black Product overview: 1-967644-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-967644-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 1-967644-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
1-967644-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1-967644-1
MQS BU-GEH EDS,SW2P

MQS BU-GEH EDS,SW2P

Buy Now
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - A122080-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122080-ND
Rectangular Connector Housings A122080-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

Buy Now Datasheet
Mqs Bu-Geh Eds,sw2P Amp - Te Connectivity - 06M5167 - Newark, An Avnet Company
Chicago, IL, United States
Mqs Bu-Geh Eds,sw2P Amp - Te Connectivity
06M5167
Mqs Bu-Geh Eds,sw2P Amp - Te Connectivity 06M5167
MQS BU-GEH EDS,SW2P

MQS BU-GEH EDS,SW2P

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 849587-1-967644-1 6801468 6801468P 340-1-967644-1 1-967644-1 1-967644-1 A122080-ND 06M5167
Product Name Rectangular Connectors - 1-967644-1 Automotive Connectors Automotive Connectors Electronic Connector Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Rectangular Connector Housings Mqs Bu-Geh Eds,sw2P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102540-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details