TE Connectivity Housings, Boots 1969295-4

Description
"2 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"2 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - 1969295-4-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
1969295-4-ND
Housings, Boots 1969295-4-ND
"2 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

"2 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1969295-4
Electronic Connector 340-1969295-4
Conn Housing F 2 POS 12.8mm Crimp ST Cable Mount Natural Package Product overview: 1969295-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1969295-4 can be used for catalog matching and distributor lookup.

Conn Housing F 2 POS 12.8mm Crimp ST Cable Mount Natural Package Product overview: 1969295-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1969295-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1363614-1969295-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363614-1969295-4
Connectors, Interconnects - Terminals - Housings, Boots 1363614-1969295-4
Win Source Part Number: 1363614-1969295-4 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 1969295 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Stacking Direction: Side to Side Material: Polyamide (PA66), Nylon 6/6

Win Source Part Number: 1363614-1969295-4
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 1969295
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 2
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Stacking Direction: Side to Side
Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1969295-4-ND 340-1969295-4 1363614-1969295-4
Product Name Housings, Boots Electronic Connector Connectors, Interconnects - Terminals - Housings, Boots
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS1M4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details