Socket Contact Tin 6-10 AWG Crimp
Socket Contact Tin 6-10 AWG Crimp
Signal Contact, Female, Crimp, 100A, 6-10AWG, Tin Plated Copper Product overview: 1-967588-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-967588-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333726-1-967588-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 6-10 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 600
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A123003CT,-1-967588-
Base Product Number: 967588
RoHS Status: RoHS Compliant
MCP9.5 BU-KONTAKT ROHS COMPLIANT: YES
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 7AWG ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A123003CT-ND | 332-1-967588-1 | 1333726-1-967588-1 | 05R9527 | 74AJ7544 |
| Product Name | Rectangular Connector Contacts | 100A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Mcp9.5 Bu-Kontakt Rohs Compliant Amp - Te Connectivity | Automotive Contact, Socket, Crimp, 7Awg Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |