15 Pos Female Socket Rectangular Connector, PBT, Crimp, IP67 Product overview: 1-967623-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-967623-1 can be used for catalog matching and distributor lookup.
"15 Rectangular Connectors - Housings Receptacle Purple 0.197"" (5.00mm)"
UN-SEALED CONNECTOR
Connectors
JUN-POW-TIM-GEH 15P
Win Source Part Number: 1365758-1-967623-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 100°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Junior Power Timer
Package: Bulk
Product Status: Active
Base Product Number: 967623
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Purple
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 15
Number of Rows: 3
Note: Contacts Not Included
Pitch: 0.197" (5.00mm)
Row Spacing: 0.217" (5.51mm)
CONN HOUSING RCP 15 POS ST ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-1-967623-1 | A121435-ND | 1-967623-1 | 1-967623-1 | 1365758-1-967623-1 | 24AC1299 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Conn Housing Rcp 15 Pos St Rohs Compliant Amp - Te Connectivity | |
| Termination | Crimp | Crimp |