DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36 37 38 39 40 41 50 60 70 80 90 100 150 200 250 300 350 400 500 1000 1500 1569
Product Name Notes
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"13 Position FFC Connector Contacts, Vertical - 2 Sided 0.100"" (2.54mm) Through Hole"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"16 Position FFC Connector Contacts, Vertical - 2 Sided 0.100"" (2.54mm) Through Hole"
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"7 Position FFC Connector Contacts, Top and Bottom 0.100"" (2.54mm) Through Hole, Right Angle"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.050"" (1.27mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.050"" (1.27mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.050"" (1.27mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 18 position 0.050"" (1.27mm)"
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
"Connector Header Through Hole 22 position 0.050"" (1.27mm)"
"Connector Header Through Hole 24 position 0.050"" (1.27mm)"
"Connector Header Through Hole 25 position 0.100"" (2.54mm)"
"Connector Header Through Hole 26 position 0.050"" (1.27mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.050"" (1.27mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.050"" (1.27mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.050"" (1.27mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
32 (24 + 8 Coax or Power) Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
32 (24 + 8 Coax or Power) Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle
32 (24 + 8 Coax or Power) Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole
32 (24 + 8 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
32 (24 + 8 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole
32 (24 + 8 Coax, Fiber Optic or Power) Position Din Connector Header, Male Pins Through Hole, Right Angle
32 (24 + 8 Coax, Fiber Optic or Power) Position Din Connector Receptacle, Female Sockets Through Hole
32 (Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
32 (Power) Position Din Connector Header, Male Pins Gold Through Hole
32 (Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
32 (Power) Position Din Connector Receptacle, Female Sockets Gold Panel Mount, Through Hole
32 (Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole
32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
32 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle
32 Position Din Connector Header, Male Pins Through Hole, Right Angle
32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
32 Position Din Connector Receptacle, Female Sockets Through Hole, Right Angle
48 (42 + 6 Coax or Power) Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
48 (42 + 6 Coax or Power) Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle
48 (42 + 6 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
48 (42 + 6 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole
48 (42 + 6 Coax, Fiber Optic or Power) Position Din Connector Header, Male Pins Through Hole, Right Angle
48 (42 + 6 Coax, Fiber Optic or Power) Position Din Connector Receptacle, Female Sockets Through Hole
48 (Power) Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
48 (Power) Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole
48 (Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
48 (Power) Position Din Connector Header, Male Pins Through Hole, Right Angle
48 (Power) Position Din Connector Receptacle, Female Sockets Gold Panel Mount, Through Hole
48 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle
48 Position Din Connector Header, Male Pins Through Hole, Right Angle
48 Position Din Connector Receptacle, Female Sockets Through Hole
64 (60 + 4 Coax or Power) Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
64 (60 + 4 Coax or Power) Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle
64 (60 + 4 Coax or Power) Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole
64 (60 + 4 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
64 (60 + 4 Coax or Power) Position Din Connector Receptacle, Female Sockets Through Hole
64 (60 + 4 Coax, Fiber Optic or Power) Position Din Connector Header, Male Pins Through Hole, Right Angle
64 (60 + 4 Coax, Fiber Optic or Power) Position Din Connector Receptacle, Female Sockets Through Hole
64 (62 + 2 Leading Contacts) Position Din Connector Header, Male Pins Through Hole, Right Angle
64 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
64 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole
64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
64 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle
64 Position Din Connector Header, Male Pins Gold-Palladium Through Hole
64 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle
64 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole
64 Position Din Connector Header, Male Pins Through Hole, Right Angle
64 Position Din Connector Header, Male Pins Through Hole
64 Position Din Connector Receptacle, Female Sockets Gold Panel Mount, Through Hole
64 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole
64 Position Din Connector Receptacle, Female Sockets Panel Mount, Through Hole
64 Position Din Connector Receptacle, Female Sockets Through Hole
78 Position Din Connector Header, Male Pins Through Hole, Right Angle
80 (78 + 2 Coax or Power) Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
80 (78 + 2 Coax or Power) Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle
80 (78 + 2 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
80 (78 + 2 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole
80 (78 + 2 Coax or Power) Position Din Connector Receptacle, Female Sockets Through Hole
80 (78 + 2 Coax, Fiber Optic or Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
80 (78 + 2 Coax, Fiber Optic or Power) Position Din Connector Receptacle, Female Sockets Through Hole
9 (1 x 9) Pos SIP Socket Gold Surface Mount
96 (62 + 2 Leading Contacts + 32 Open) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
96 (94 + 2 Leading Contacts) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
96 (94 + 2 Leading Contacts) Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle
96 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
96 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
96 Position Din Connector Header, Male Pins Gold Through Hole
96 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle
96 Position Din Connector Header, Male Pins Gold-Palladium Through Hole
96 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle
96 Position Din Connector Header, Male Pins Through Hole, Right Angle
96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
96 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole
96 Position Din Connector Receptacle, Female Sockets Through Hole
96 Position Housing for Female Sockets Connector Gray Through Hole DIN 41612, Type C
CONN DIN HDR 32POS
CONN DIN HDR 48POS
CONN DIN HDR 96POS
CONN DIN RCPT 48POS
CONN DIN RCPT 64POS
CONN DIN RCPT 80POS
CONN DIN RCPT 96POS
Contact Spring Surface Mount
DIN C FEMALE STRAIGHT 96PIN, 2.9
Position Din Connector Header, Male Pins Through Hole, Right Angle
Position Din Connector Nickel-Phosphor
Position Din Connector

<< Prev Next >>