96 Position Din Connector Receptacle, Female Sockets Through Hole
64 way 3 row DIN41612 socket,4mm
HARTING 09032647825 DIN 41612 Connector
CONN DIN RCPT 96POS PCB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1183-ND | 406379P | 406379 | 09032647825 |
| Product Name | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | DIN Connector | |
| Mounting | Through Hole | Through hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 96 # |