HARTING Inc. of North America DIN 41612 Connectors 09041322921

Description
HARTING 09041322921 DIN 41612 Connector
Request a Quote Datasheet
Description
HARTING 09041322921 DIN 41612 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 Connectors - 7406925 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7406925
DIN 41612 Connectors 7406925
HARTING 09041322921 DIN 41612 Connector

HARTING 09041322921 DIN 41612 Connector

Supplier's Site
DIN 41612 - 1195-1224-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
1195-1224-ND
DIN 41612 1195-1224-ND
32 (Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

32 (Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
6A Electronic Connector
307-09041322921
6A Electronic Connector 307-09041322921
32 Pos 2 Row RA Header, 5.08mm Pitch, Solder, 6A Product overview: 09041322921 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09041322921 can be used for catalog matching and distributor lookup.

32 Pos 2 Row RA Header, 5.08mm Pitch, Solder, 6A Product overview: 09041322921 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09041322921 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 09041322921 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
09041322921
Backplane Connectors - DIN 41612 09041322921
CONN DIN HDR 32POS PCB RA GOLD

CONN DIN HDR 32POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7406925 1195-1224-ND 307-09041322921 09041322921
Product Name DIN 41612 Connectors DIN 41612 6A Electronic Connector Backplane Connectors - DIN 41612
Connector Type DIN Connector Header, Male Pins
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle
Termination Solder Solder
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-080LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29052-037DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details