HARTING Inc. of North America DIN 41612 09032646421

Description
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Request a Quote
Description
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Backplane Connector - DIN 41612, part number 09032646421, is a female connector designed for PCB applications. It features a total of 64 contacts arranged in three rows with a contact spacing of 2.54 mm. The connector utilizes wave soldering termination and has a termination length of 13 mm. It is rated for a current of 2 A at 20 °C, with a contact resistance of up to 20 mΩ and an insulation resistance exceeding 1 GΩ. This connector is constructed from thermoplastic resin that is glass-fiber filled, and the contacts are made from copper alloy with a noble metal surface finish. It is compliant with RoHS and has a flammability rating of V-0 according to UL 94. The operating temperature range is from -55 °C to +125 °C, and it can withstand a test voltage of 1 kV. The connector is designed for a minimum of 400 mating cycles and includes a coding system to prevent cross-plugging. The product is suitable for applications requiring reliable connections in environments adhering to IEC 60603-2 standards. It is packaged in quantities of 20 and has a net weight of 15 g.

Datasheet Summary
Powered by GS/AI

The Backplane Connector - DIN 41612, part number 09032646421, is a female connector designed for PCB applications. It features a total of 64 contacts arranged in three rows with a contact spacing of 2.54 mm. The connector utilizes wave soldering termination and has a termination length of 13 mm. It is rated for a current of 2 A at 20 °C, with a contact resistance of up to 20 mΩ and an insulation resistance exceeding 1 GΩ. This connector is constructed from thermoplastic resin that is glass-fiber filled, and the contacts are made from copper alloy with a noble metal surface finish. It is compliant with RoHS and has a flammability rating of V-0 according to UL 94. The operating temperature range is from -55 °C to +125 °C, and it can withstand a test voltage of 1 kV. The connector is designed for a minimum of 400 mating cycles and includes a coding system to prevent cross-plugging. The product is suitable for applications requiring reliable connections in environments adhering to IEC 60603-2 standards. It is packaged in quantities of 20 and has a net weight of 15 g.

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 1195-1172-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
1195-1172-ND
DIN 41612 1195-1172-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 09032646421 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
09032646421
Backplane Connectors - DIN 41612 09032646421
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-1172-ND 09032646421
Product Name DIN 41612 Backplane Connectors - DIN 41612
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-096LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28300-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details