96 Position Din Connector Receptacle, Female Sockets Through Hole
HARTING 09032962850 DIN 41612 Connector
CONN DIN RCPT 96POS PCB
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1191-ND | 162415 | 09032962850 |
| Product Name | DIN 41612 | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | |
| Mounting | Through Hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 96 # |