64 Pos 2 Row Female Euro Header, 2.54mm Pitch, Solder, 2A Product overview: 09022646824 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09022646824 can be used for catalog matching and distributor lookup.
64 Position Din Connector Receptacle, Female Sockets Panel Mount, Through Hole
HARTING 09022646824 DIN 41612 Connector
Connector DIN-Signal solder 64-way f
CONN DIN RCPT 64POS PNL MNT
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 307-09022646824 | 1195-1101-ND | 7406736 | 7406736P | 09022646824 |
| Product Name | 2A Electronic Connector | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Termination | Solder | Solder | |||
| Current Rating | 2.0 amps | ||||
| Connector Type | Receptacle, Female Sockets | DIN Connector | DIN Connector | ||
| Mounting | Panel Mount, Through Hole | Through hole |