96 Position Din Connector Receptacle, Female Sockets Through Hole
Connector DIN-Signal solder 64-way f
CONN DIN RCPT 96POS PCB
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1214-ND | 9231650 | 09034646825 |
| Product Name | DIN 41612 | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | |
| Mounting | Through Hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 96 # |