96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
32 way 2 row DIN41612 kinked pin socket
HARTING 09032326845 DIN 41612 Connector
32 way 2 row DIN41612 kinked pin socket
CONN DIN RCPT 96POS PCB GOLD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-4229-ND | 9229806 | 3818630P | 09032326845 |
| Product Name | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | DIN Connector | |
| Mounting | Through Hole | Through hole | ||
| Current Rating | 2.0 amps | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |