96 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle
DIN 41612,Type C,96W,2A,male,connec
CONN DIN HDR 96POS PCB RA GOLD
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-7386-ND | 7577936 | 09031966921222 |
| Product Name | DIN 41612 | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | DIN Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 2.0 amps | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |