64 Position Din Connector Header, Male Pins Through Hole, Right Angle
HARTING 09021646921 DIN 41612 Connector
64 way 2 row body DIN41612 a/b plug,2A
64 way 2 row body DIN41612 a/b plug,2A
CONN DIN HDR 64POS PCB RA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1094-ND | 406206 | 406206P | 09021646921 |
| Product Name | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | DIN Connector | DIN Connector | |
| Mounting | Through Hole, Right Angle | Through hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 64 # |