"16 Position FFC Connector Contacts, Vertical - 2 Sided 0.100"" (2.54mm) Through Hole"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 900-0905003016-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Through Hole |
| Voltage Rating | 250 volts |