42 way +6,DIN41612 plug,r/a solder pin
42 way +6,DIN41612 plug,r/a solder pin
HARTING 09031426901 DIN 41612 Connector
48 (42 + 6 Coax, Fiber Optic or Power) Position Din Connector Header, Male Pins Through Hole, Right Angle
CONN DIN HDR 48POS PCB RA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 9230847 | 469780P | 1195-1146-ND | 09031426901 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Header, Male Pins | |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Right Angle; Right angle | Right Angle | ||
| Termination | Solder |