HARTING 09051482921 DIN 41612 Connector
Connector DIN-Power solder 48-way m
Connector DIN-Power solder 48-way m
48 (Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
CONN DIN HDR 48POS PCB RA GOLD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7406944 | 7406944P | 1195-1238-ND | 09051482921 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Header, Male Pins | |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Right Angle; Right angle | Right Angle | ||
| Termination | Solder |