DIN-SIGNAL M024MS-3,0C1-2
32 (24 + 8 Coax, Fiber Optic or Power) Position Din Connector Header, Male Pins Through Hole, Right Angle
32 Pos 3 Row Male RA Header, 0.1" Pitch, Solder Terminal Product overview: 09031246901 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09031246901 can be used for catalog matching and distributor lookup.
24 way +8,DIN41612 plug,r/a solder pin
HARTING 09031246901 DIN 41612 Connector
CONN DIN HDR 32POS PCB RA
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09031246901 | 1195-1141-ND | 307-09031246901 | 9230904 | 09031246901 |
| Product Name | Connectors Board to Board, Backplane, DIN41612 | DIN 41612 | Electronic Connector | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Board to Board Connector | Header, Male Pins | DIN Connector | ||
| Mounting | Through Hole, Right Angle | Through hole | |||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 32 # |