The DIN-Signal C096MR-3,0C1-2-V2-clip connector from Lingto Electronic Limited is a male backplane connector designed for PCB applications. It features 96 contacts arranged in three rows with a contact spacing of 2.54 mm. The connector is suitable for reflow soldering termination and includes a fixing flange and snap-in clip for secure PCB mounting. This connector has a rated current of 2 A and operates within a temperature range of -55 ¬8C to +125 ¬8C, with a maximum reflow soldering temperature of 240 ¬8C for 15 seconds. It offers high insulation resistance greater than 10^12 Oc and low contact resistance of 20 mOc or less. The connector is compliant with IEC 60603-2 standards and is RoHS compliant. The product is designed for applications requiring reliable connections, such as motherboard to daughtercard and PCB to cable connections. It is packaged in quantities of 20 and has a net weight of 14.28 g. The connector is manufactured in Germany and is suitable for various industrial applications, including railway systems, as indicated by its compliance with relevant safety standards.
96 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
CONN DIN HDR 96POS PCB RA GOLD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-4253-ND | 09033966918 |
| Product Name | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins |