96 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole
DIN 41612,Type C,96W,2A,female,conn
DIN-Signal C096FS-4,5C1-2-NFF
CONN DIN RCPT 96POS PCB GOLD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-7397-ND | 7577967 | 7577967P | 09032966825222 |
| Product Name | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector; Rectangular Connectors, Heavy Duty | DIN Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | |||
| Current Rating | 2.0 amps | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |