HARTING 09050486924 DIN 41612 Connector
48 (Power) Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole
CONN DIN HDR 48POS PNL MNT GOLD
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 8438712 | 1195-1237-ND | 09050486924 |
| Product Name | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | Header, Male Pins | |
| Gender | Male / Plug | ||
| Geometry | Straight; Straight | ||
| Termination | Solder |