HARTING 09041326921 DIN 41612 Connector
32 Pos 2 Row RA Header, 5.08mm Pitch, Solder, 6A, 125V Product overview: 09041326921 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 125V, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09041326921 can be used for catalog matching and distributor lookup.
32 (Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
CONN DIN HDR 32POS PCB RA GOLD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 473133 | 473133P | 307-09041326921 | 1195-1225-ND | 09041326921 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | 6A 125V Electronic Connector | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Header, Male Pins | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle; Right angle | Right Angle | |||
| Termination | Solder | Solder |