32 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle
HARTING 09041326951 DIN 41612 Connector
HARTING 09041326951 DIN 41612 Connector
CONN DIN HDR 32POS PCB RA GOLD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-6616-ND | 9230913 | 481948P | 09041326951 |
| Product Name | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | DIN Connector | DIN Connector | |
| Mounting | Through Hole, Right Angle | Through hole | ||
| Current Rating | 6.0 amps | |||
| Contact Pitch | 5.08 mm (0.2000 inch) |