HARTING 09046326921 DIN 41612 Connector
32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
CONN DIN HDR 32POS PCB RA GOLD
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1921380 | 1195-4266-ND | 09046326921 |
| Product Name | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | Header, Male Pins | |
| Gender | Male / Plug | ||
| Geometry | Right Angle; Right angle | ||
| Termination | Solder |