80 (78 + 2 Coax, Fiber Optic or Power) Position Din Connector Receptacle, Female Sockets Through Hole
PCB DIN connector Type M 78 + 2 F
HARTING 09032786804 DIN 41612 Connector
CONN DIN RCPT 80POS PCB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1185-ND | 6931837P | 6931837 | 09032786804 |
| Product Name | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | DIN Connector | |
| Mounting | Through Hole | Through hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 80 # |