96 Way DIN 41612 Receptacle Terminal Block, 2.54mm Pitch, 2A Product overview: 09032962825 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09032962825 can be used for catalog matching and distributor lookup.
HARTING 09032962825 DIN 41612 Connector
96 Position Din Connector Receptacle, Female Sockets Through Hole
CONN DIN RCPT 96POS PCB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 307-09032962825 | 406161 | 1195-1190-ND | 09032962825 |
| Product Name | 2A Electronic Connector | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Termination | Solder | Solder | ||
| Current Rating | 2.0 amps | |||
| Connector Type | DIN Connector | Receptacle, Female Sockets | ||
| Gender | Male / Plug; Female / Jack |