96 Position Din Connector Header, Male Pins Through Hole, Right Angle
DIN-SIGNAL C032MS-3,0C1-2
Connector DIN-Signal solder 32-way m
CONN DIN HDR 96POS PCB RA
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1143-ND | 09031326921 | 7406742P | 09031326921 |
| Product Name | DIN 41612 | Connectors Board to Board, Backplane, DIN41612 | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | Board to Board Connector | DIN Connector | |
| Mounting | Through Hole, Right Angle | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |