DIN-SIGNAL C096FW-13,0C1-2
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
HARTING 09032966821 DIN 41612 Connector
96 Pos 3 Row Female Euro Connector, 2.54mm Pitch, Wire Wrap Product overview: 09032966821 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09032966821 can be used for catalog matching and distributor lookup.
CONN DIN RCPT 96POS PCB GOLD
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09032966821 | 1195-1194-ND | 406278 | 307-09032966821 | 09032966821 |
| Product Name | Connectors Board to Board, Backplane, DIN41612 | DIN 41612 | DIN 41612 Connectors | Electronic Connector | Backplane Connectors - DIN 41612 |
| Connector Type | Board to Board Connector | Receptacle, Female Sockets | DIN Connector | ||
| Mounting | Through Hole | Through hole | |||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 96 # |