96 Position Din Connector Header, Male Pins Through Hole, Right Angle
HARTING 09033966919 DIN 41612 Connector
96 way type C DIN41612 male connector
CONN DIN HDR 96POS PCB RA
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1210-ND | 3818703 | 09033966919 |
| Product Name | DIN 41612 | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | DIN Connector | |
| Mounting | Through Hole, Right Angle | Through hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 96 # |