96 Way DIN 41612 PCB Receptacle, 2.54mm Pitch, Gold, 2A Product overview: 09032966861 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09032966861 can be used for catalog matching and distributor lookup.
Connector DIN-Signal press-in 96-way f
HARTING 09032966861 DIN 41612 Connector
Connector DIN-Signal press-in 96-way f
96 Position Din Connector Receptacle, Female Sockets Through Hole
CONN DIN RCPT 96POS PCB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 307-09032966861 | 9231632 | 7406795P | 1195-1204-ND | 09032966861 |
| Product Name | 2A Electronic Connector | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Termination | Press-Fit | Press-in | |||
| Current Rating | 2.0 amps | ||||
| Connector Type | DIN Connector | DIN Connector | Receptacle, Female Sockets | ||
| Gender | Male / Plug; Female / Jack | Female / Jack |