The DIN-Signal C096FS-4,5C1-3 connector from Lingto Electronic Limited features a female connector design with 96 contacts arranged in three rows. It utilizes wave soldering termination and has a termination length of 4.5 mm. The connector is rated for a current of 2 A at 20 °C and has a contact resistance of ,â§20 mΩ. It is designed for a temperature range of -55 °C to +125 °C and supports a minimum of 50 mating cycles. The connector has a creepage distance of ,â 1 mm and an insulation resistance greater than 10^12 Ω. It is compliant with IEC 60603-2 standards and has a flammability rating of V-0 according to UL 94. The connector is RoHS compliant and does not contain any substances listed under REACH Annex XVII or XIV. It is suitable for applications requiring reliable connections, such as motherboard to daughtercard interfaces. The product is packaged in quantities of 100 and weighs 12 g.
HARTING 09032967825 DIN 41612 Connector
96 way 3 row DIN41612 socket,4mm
96 way 3 row DIN41612 socket,4mm
96 Position Din Connector Receptacle, Female Sockets Through Hole
CONN DIN RCPT 96POS PCB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 406408 | 406408P | 1195-1208-ND | 09032967825 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Receptacle, Female Sockets | |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder |