The DIN 41612 Backplane Connector, part number 09032962824222, is a female connector designed for wave soldering termination. It features 96 contacts arranged in three rows with a contact spacing of 2.54 mm. The connector has a termination length of 2.9 mm and includes a fixing flange for secure PCB mounting. It is rated for a maximum current of 2 A at 20 °C, with a contact resistance of up to 20 mΩ and an insulation resistance exceeding 1011 Ω. The connector operates within a temperature range of -55 °C to +125 °C and can withstand a test voltage of 1 kV. It is compliant with IEC 60603-2 standards and has a performance level of 1 according to the same specification. The connector is made from thermoplastic resin with glass-fibre reinforcement and features copper alloy contacts. It is RoHS compliant and has a flammability rating of V-0 according to UL 94. The product is packaged in quantities of 100 and weighs 16.22 g.
DIN C FEMALE STRAIGHT 96PIN 2.9
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 09032962824222-ND | 09032962824222 |
| Product Name | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets |