The DIN-Signal C032FS-4,5C1-2-clip connector from Lingto Electronic Limited features a female connector design with 32 contacts arranged in three rows. It utilizes wave soldering termination and is suitable for PCB thicknesses of 1.6 mm. The connector has a rated current of 2 A and operates within a temperature range of -55 to +125 °C. It offers a contact resistance of ,â§20 mΩ and an insulation resistance greater than 10^12 Ω. The connector is designed for reliable connections with a minimum of 400 mating cycles and includes a coding system to prevent cross-plugging. The material used for the insert is thermoplastic resin, while the contacts are made from copper alloy. This product is RoHS compliant and meets various international standards, making it suitable for a range of applications, including motherboard to daughtercard connections.
96 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole
CONN DIN RCPT 96POS PCB GOLD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 09034326825-ND | 09034326825 |
| Product Name | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets |