60 way +4,DIN41612 plug,r/a solder pin
60 way +4,DIN41612 plug,r/a solder pin
HARTING 09031606901 DIN 41612 Connector
64 (60 + 4 Coax, Fiber Optic or Power) Position Din Connector Header, Male Pins Through Hole, Right Angle
CONN DIN HDR 64POS PCB RA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 469768P | 9230843 | 1195-1147-ND | 09031606901 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Header, Male Pins | |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle; Right angle | ||
| Termination | Solder |