96 Position Din Connector Receptacle, Female Sockets Through Hole
CONN DIN RCPT 96POS PCB Product overview: 09032966855 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09032966855 can be used for catalog matching and distributor lookup.
CONN DIN RCPT 96POS PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1203-ND | 307-09032966855 | 09032966855 |
| Product Name | DIN 41612 | Electronic Connector | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | ||
| Mounting | Through Hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 96 # |