78 way DIN41612 signal cont conn w/2 plg
HARTING 09031786901 DIN 41612 Connector
78 way DIN41612 signal cont conn w/2 plg
80 (78 + 2 Coax, Fiber Optic or Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
CONN DIN HDR 80POS PCB RA GOLD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 469746P | 469746 | 1195-1153-ND | 09031786901 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Header, Male Pins | |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle; Right angle | ||
| Termination | Solder |