HARTING 09032966845 DIN 41612 Connector
96 way 3 row DIN41612 kinked pin socket
96 Position Din Connector Receptacle, Female Sockets Through Hole
CONN DIN RCPT 96POS PCB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 3818652 | 3818652P | 1195-1199-ND | 09032966845 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Receptacle, Female Sockets | |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder |