80 (78 + 2 Coax or Power) Position Din Connector Receptacle, Female Sockets Through Hole
78way 2 cavities DIN41612 socket,4-4.5mm
HARTING 09032786805 DIN 41612 Connector
CONN DIN RCPT 80POS PCB
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1186-ND | 9229755 | 09032786805 |
| Product Name | DIN 41612 | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | |
| Mounting | Through Hole | Through hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 80 # |