Connector DIN-Signal solder 32-way f
Connector DIN-Signal solder 32-way f
96 Position Din Connector Receptacle, Female Sockets Through Hole
CONN DIN RCPT 96POS PCB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 9235012 | 7406749P | 1195-1162-ND | 09032326824 |
| Product Name | DIN 41612 Connectors | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | DIN Connector | Receptacle, Female Sockets | |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder |