HARTING 09034966824 DIN 41612 Connector
96 Position Din Connector Receptacle, Female Sockets Through Hole
CONN DIN RCPT 96POS PCB
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 162416 | 1195-1215-ND | 09034966824 |
| Product Name | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | Receptacle, Female Sockets | |
| Gender | Female / Jack | ||
| Geometry | Straight | ||
| Termination | Solder |