96 (94 + 2 Leading Contacts) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
HARTING 09031966951 DIN 41612 Connector
CONN DIN HDR 96POS PCB RA GOLD
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1157-ND | 2297183 | 09031966951 |
| Product Name | DIN 41612 | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | DIN Connector | |
| Mounting | Through Hole, Right Angle | Through hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 96 # |