HARTING Inc. of North America DIN 41612 09042326832

Description
32 (Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole
Request a Quote Datasheet
Description
32 (Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 1195-1232-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
1195-1232-ND
DIN 41612 1195-1232-ND
32 (Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole

32 (Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Singapore, Singapore
6A 125V Electronic Connector
307-09042326832
6A 125V Electronic Connector 307-09042326832
32 Pos 2 Row Female Header, 5.08mm Pitch, Solder, 6A, 125V Product overview: 09042326832 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 125V, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09042326832 can be used for catalog matching and distributor lookup.

32 Pos 2 Row Female Header, 5.08mm Pitch, Solder, 6A, 125V Product overview: 09042326832 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 125V, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09042326832 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 Connectors - 9231723 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
9231723
DIN 41612 Connectors 9231723
HARTING 09042326832 DIN 41612 Connector

HARTING 09042326832 DIN 41612 Connector

Supplier's Site
DIN 41612 Connectors - 7406931P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7406931P
DIN 41612 Connectors 7406931P
HARTING 09042326832 DIN 41612 Connector

HARTING 09042326832 DIN 41612 Connector

Supplier's Site
DIN 41612 Connectors - 7406931 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7406931
DIN 41612 Connectors 7406931
HARTING 09042326832 DIN 41612 Connector

HARTING 09042326832 DIN 41612 Connector

Supplier's Site
Backplane Connectors - DIN 41612 - 09042326832 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
09042326832
Backplane Connectors - DIN 41612 09042326832
CONN DIN RCPT 32POS PCB GOLD

CONN DIN RCPT 32POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-1232-ND 307-09042326832 9231723 7406931P 09042326832
Product Name DIN 41612 6A 125V Electronic Connector DIN 41612 Connectors DIN 41612 Connectors Backplane Connectors - DIN 41612
Connector Type Receptacle, Female Sockets DIN Connector DIN Connector
Mounting Through Hole
Contact Pitch 5.08 mm (0.2000 inch)
Number of Contacts 32 #
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002420ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details