32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
DIN-Power D032FS-2,9C1-2-cod
CONN DIN RCPT 32POS PCB GOLD
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-6977-ND | 8658098 | 09047326832 |
| Product Name | DIN 41612 | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | |
| Mounting | Through Hole | ||
| Current Rating | 6.0 amps | ||
| Contact Pitch | 5.08 mm (0.2000 inch) |