96 Position Din Connector Header, Male Pins Through Hole, Right Angle
Backplane Connectors, Wt 14.30 g, 96 Contacts, DIN 41612 Series | HARTING 09036966921 Product overview: 09036966921 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-09036966921 can be used for catalog matching and distributor lookup.
HARTING 09036966921 DIN 41612 Connector
HARTING 09036966921 DIN 41612 Connector
CONN DIN HDR 96POS PCB RA
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1218-ND | 307-09036966921 | 1751387 | 09036966921 |
| Product Name | DIN 41612 | Electronic Connector | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | DIN Connector | ||
| Mounting | Through Hole, Right Angle | Through hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 96 # |